EN
  • EN
  • DE
  • IT

HFS8N80TU

Part No HFS8N80TU
Manufacturer SemiHow Co.,Ltd.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SemiHow Co.,Ltd.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843366-HFS8N80TU
Ultra Librarian 3D Model Ultra Librarian HFS8N80TU CAD Model

Description

The SemiHow Co., Ltd. HFS8N80TU is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). It's designed for high-voltage, high-speed switching applications. MOSFETs are commonly used as switches or amplifiers in electronic circuits due to their ability to control large amounts of power with a small input signal.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as switching elements in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Driving motors in various applications such as robotics, automation, and appliances.
  • Lighting Ballasts: Controlling the current flow to lamps in electronic ballasts.
  • DC-DC Converters: Switching elements in DC-DC converters for voltage regulation.
  • Inverters: Used in inverters to convert DC power to AC power.

Features:

  • High Voltage Rating: Supports high voltage operation, suitable for high-power applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient switching at high frequencies.
  • High Avalanche Energy: Withstands high energy pulses, enhancing reliability.
  • Gate Oxide Ruggedness: Provides robust protection against gate oxide breakdown.

Benefits:

  • High Efficiency: Reduces power losses and improves energy efficiency in power electronic circuits.
  • Reliable Operation: Provides stable and reliable performance in demanding applications.
  • Compact Design: Allows for smaller and more compact power electronic designs.
  • Improved Thermal Performance: Reduces heat generation, improving system reliability.
  • Enhanced System Performance: Enables faster switching speeds and improved overall system performance.

Additional Details:

The HFS8N80TU typically comes in a through-hole or surface-mount package. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The specific values for these parameters will vary depending on the specific model and should be consulted from the manufacturer's datasheet. It is designed with robust thermal management to ensure reliable operation in demanding environments. Careful attention should be paid to thermal management to avoid exceeding the maximum junction temperature.

You May Also Be Interested in

Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess