EN
  • EN
  • DE

SK15GH063

Part No SK15GH063
Manufacturer Semikron
Description IGBT Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250098-SK15GH063
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK15GH063 CAD Model

Description

The SK15GH063 is a diode module manufactured by Semikron. It's engineered for use in power rectification, motor control, and other applications requiring high current and voltage handling capabilities. This module is known for its ruggedness and reliability in demanding environments.

Applications:

  • Power Rectification: Used in power supplies and converters to convert AC to DC power.
  • Motor Control: Employed in motor drives for controlling the speed and torque of electric motors.
  • Welding Equipment: Utilized in welding machines to provide rectified power for welding processes.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to ensure continuous power supply during outages.
  • Industrial Inverters: Used in industrial inverters to convert DC power to AC power for various applications.

Features:

  • High Voltage Capability: Designed to withstand high voltage levels, ensuring safe operation in demanding applications.
  • High Current Handling: Capable of handling significant current levels, suitable for high-power applications.
  • Isolated Baseplate: Provides electrical isolation between the diodes and the mounting surface.
  • Robust Construction: Built with high-quality materials to ensure long-term reliability and durability.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation during operation.
  • Standard Industrial Package: Facilitates easy mounting and integration into existing systems.

Benefits:

  • Reliable Performance: Robust construction and high voltage/current capabilities ensure reliable performance in demanding environments.
  • Efficient Operation: Low forward voltage drop minimizes power loss and improves overall system efficiency.
  • Simplified Installation: Isolated baseplate simplifies mounting and provides electrical isolation for enhanced safety.
  • Long Lifespan: High-quality materials and construction ensure a long and reliable operating life.
  • Cost-Effective Solution: Provides a high level of performance and reliability at a competitive price point.

The SK15GH063 diode module is typically mounted on a heatsink to dissipate heat generated during operation. Its isolated baseplate allows for direct mounting to chassis or other conductive surfaces without requiring additional insulation. The module's high voltage and current ratings make it suitable for use in a variety of industrial applications where reliable power rectification and control are essential. Its rugged design ensures that it can withstand harsh operating conditions, making it a preferred choice for demanding environments.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9547 $73.9547
2+ $60.6814 $121.3628
3+ $58.7849 $176.3547
5+ $56.8884 $284.4420
6+ $54.9919 $329.9514
8+ $49.3035 $394.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess