EN
  • EN
  • DE

SKB30/08A1

Part No SKB30/08A1
Manufacturer Semikron
Description Power Bridge Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semikron
Win Source Part Number 1250305-SKB30/08A1
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKB30/08A1 CAD Model

Description

The SKB30/08A1 is a diode bridge rectifier module manufactured by Semikron. This module is designed for converting alternating current (AC) to direct current (DC) in various power electronic applications. The module integrates multiple diodes in a single package, simplifying circuit design and assembly.

Applications:

  • Power Supplies: Used in power supplies for electronic devices and systems to convert AC line voltage to DC voltage.
  • Motor Drives: Employed in motor drives to provide rectified DC voltage for controlling motor speed and torque.
  • Battery Chargers: Utilized in battery chargers to convert AC voltage to DC voltage for charging batteries.
  • Welding Equipment: Found in welding equipment to rectify AC voltage for generating DC welding current.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to convert AC power to DC power for charging backup batteries and powering critical loads during power outages.

Features:

  • High Voltage Rating: Designed to withstand high voltage levels, ensuring reliable operation in demanding applications.
  • High Current Capability: Capable of handling substantial current loads, making it suitable for high-power applications.
  • Isolated Base Plate: Features an isolated base plate for easy mounting and thermal management.
  • Compact Design: Integrates multiple diodes into a single module, reducing overall circuit size and complexity.
  • Robust Construction: Built with high-quality materials and manufacturing processes to ensure long-term reliability.

Benefits:

  • Simplified Circuit Design: Integrates multiple diodes into a single package, reducing the number of discrete components required.
  • Improved Thermal Performance: The isolated base plate allows for efficient heat dissipation, preventing overheating and ensuring reliable operation.
  • Increased System Reliability: High voltage and current ratings ensure reliable operation in demanding applications, minimizing the risk of failure.
  • Reduced Assembly Time: The module design simplifies mounting and wiring, reducing assembly time and cost.
  • Enhanced System Efficiency: Efficient AC-to-DC conversion minimizes power losses, improving overall system efficiency.

Technical Specifications:

While exact specifications can vary, typical specifications include a voltage rating of 800V, a current rating of 30A, and an isolation voltage of 2500V. The module typically utilizes fast recovery diodes to minimize switching losses.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess