EN
  • EN
  • DE

SKD33/16

Part No SKD33/16
Manufacturer Semikron
Description Power Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250325-SKD33/16
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKD33/16 CAD Model

Description

The SKD33/16 is a diode module manufactured by Semikron. It is commonly used for rectification in various power electronic circuits and industrial applications, known for its reliability and performance.

Applications

  • General Purpose Rectification
  • Battery Chargers
  • Power Supplies
  • Industrial Equipment
  • Welding Machines

Features

  • High Voltage Capability: Designed to operate at high voltage levels.
  • Moderate Current Handling: Suitable for medium current applications.
  • Isolated Base Plate: Provides electrical isolation between the module and the mounting surface.
  • Robust Design: Built for durability and long-term reliability.
  • Simple Mounting: Easy to install with standard mounting procedures.

Benefits

  • Reliable Performance: Consistent and dependable rectification.
  • Easy Integration: Simple mounting and electrical isolation simplify system design.
  • Long Operational Life: Robust design ensures extended service life.
  • Improved System Efficiency: Efficient rectification contributes to overall system performance.

Additional Details

The SKD33/16 diode module is designed for various power electronic applications, offering a reliable solution for AC to DC conversion. It is essential to use a suitable heatsink to dissipate heat and maintain the diode junction temperature within specified limits. The module's datasheet provides critical information regarding thermal resistance, voltage and current ratings, and forward voltage drop characteristics. Proper mounting techniques are necessary to ensure good thermal contact between the module and the heatsink, which includes using thermal grease or a thermal pad. The isolated base plate offers enhanced safety by providing electrical isolation. The rugged design makes it suitable for use in harsh industrial environments. The selection of the SKD33/16 should be based on the specific voltage and current requirements of the application to ensure optimal performance and longevity.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess