EN
  • EN
  • DE

SKKD81/12

Part No SKKD81/12
Manufacturer Semikron
Description Rectifier Diode Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250361-SKKD81/12
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKKD81/12 CAD Model

Description

The SKKD81/12 is a diode module manufactured by Semikron. It is designed for general purpose rectification and features a robust construction suitable for industrial applications. This module provides efficient and reliable performance in converting AC to DC power.

Applications:

  • Rectification in power supplies
  • Freewheeling diode for inductive loads
  • AC motor drives
  • DC power transmission
  • Battery charging systems

Features:

  • High surge current capability
  • Electrically isolated base plate
  • High blocking voltage
  • Low forward voltage drop
  • Industry-standard package

Benefits:

  • Efficient power conversion
  • Reliable operation in harsh conditions
  • Simplified mounting and cooling
  • Reduced system cost
  • Increased system reliability

Additional Details:

The SKKD81/12 has a repetitive peak reverse voltage (VRRM) of 1200V. Its average forward current (IF(AV)) is typically around 81A, contingent on the operating conditions and cooling system. It features an electrically isolated base plate, which facilitates straightforward mounting onto a heatsink for efficient thermal management. This design improves heat dissipation, enhancing overall performance. The low forward voltage drop (VF) contributes to higher efficiency in power conversion applications, reducing power loss. The high surge current capability enables the diode module to withstand transient overloads without sustaining damage, which is essential for reliable performance in dynamic power systems. The SKKD81/12 is frequently used in industrial environments requiring dependable and effective rectification, such as industrial power supplies and motor drives. Its compact size and industry-standard packaging allow for easy integration into both existing and new system designs. It provides a cost-effective solution for applications requiring reliable AC to DC conversion, ensuring stable and efficient power delivery.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess