EN
  • EN
  • DE

FL2500-NO.2-I9-0-STK

Part No FL2500-NO.2-I9-0-STK
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.355" X 4' BLACK / Heat Shrink Tubing, Semi Rigid 0.355" (9.02mm) 4 to 1 Black 4.00' (1.22m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series FL2500
Package Bulk
Type Tubing, Semi Rigid
Shrinkage Ratio 4 to 1
Length 4.00' (1.22m)
Inner Diameter - Supplied 0.355" (9.02mm)
Inner Diameter - Recovered 0.090" (2.29mm)
Recovered Wall Thickness 0.060" (1.52mm)
Material Polyolefin (PO), Irradiated
Features Abrasion Resistant, Adhesive Lined, Flame Retardant
Color Black
Temperature Range - Operating -40°C ~ 135°C
Shrink Temperature 110°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 36 Months
Base Product Number FL2500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names FL2500-NO.2-I9-0-STK-SI,FL2500-NO.2-I9-0-STK-SI-ND,E43149-000,-FL2500-NO.2-I9-0-STK-SI
Standard Package 250
Win Source Part Number 1117709-FL2500-NO.2-I9-0-STK
Ultra Librarian 3D Model Ultra Librarian FL2500-NO.2-I9-0-STK CAD Model

Description

The FL2500 series semi-rigid tubing is a reliable solution for managing cables and wires in electronic devices.

  • Series: FL2500
  • Material: Polyolefin (PO)
  • Type: Semi-Rigid Tubing
  • Process: Irradiated
  • Shrinkage Ratio: 4 to 1
  • Supplied Inner Diameter: 0.355 inches (9.02mm)
  • Recovered Inner Diameter: 0.090 inches (2.29mm)
  • Shrink Temperature: 110°C
  • Recovered Wall Thickness: 0.060 inches (1.52mm)
  • Features: Abrasion-Resistant, Adhesive-Lined, Flame-Retardant
  • Package: Bulk
  • Length: 4.00 feet (1.22m)
  • Standard Package: 250 units
  • Temperature Range: -40°C to 135°C
  • Shelf Life: 36 months
  • REACH: Unaffected
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8840 $62.1880
16+ $7.2894 $116.6304
25+ $7.0617 $176.5425
34+ $6.8338 $232.3492
44+ $6.6061 $290.6684
59+ $5.9226 $349.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess