EN
  • EN
  • DE

1N4451

Part No 1N4451
Manufacturer Semtech Corporation
Catalog Hard To Find
Description SILICON EPITAXIAL PLANAR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1121755-1N4451
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4451 CAD Model

Description

The 1N4451 is a silicon epitaxial planar PIN diode manufactured by Semtech Corporation. This diode is designed for high-speed switching and control applications in radio frequency (RF) and microwave circuits. Its key features include low capacitance, low series resistance, and fast switching speed, making it suitable for use in attenuators, switches, phase shifters, and limiters.

Applications:

  • RF Attenuators
  • RF Switches
  • Phase Shifters
  • Limiters
  • Microwave communication systems

Features:

  • Low capacitance
  • Low series resistance
  • Fast switching speed
  • Silicon epitaxial planar construction
  • High breakdown voltage
  • Available in various package options

Benefits:

  • Improved RF Performance: Low capacitance and series resistance contribute to minimal signal loss and distortion.
  • High-Speed Switching: Fast switching speed enables rapid control and modulation in RF circuits.
  • Reliable Operation: Silicon epitaxial planar construction ensures consistent and reliable performance.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.
  • Compact Design: Small package options allow for integration into space-constrained designs.

Additional Details:

The 1N4451's low capacitance is critical for minimizing signal attenuation at high frequencies. The series resistance contributes to insertion loss, so its minimization is crucial for efficient signal transmission. The diode's fast switching speed allows for rapid changes in circuit configuration, enabling dynamic control of RF signals. Its high breakdown voltage ensures that the diode can withstand large reverse voltages without damage. Consult the Semtech Corporation datasheet for detailed specifications, including forward voltage, reverse current, and operating temperature range. The package type, such as DO-7 or SOD-80, will impact the device's power dissipation capabilities and mounting requirements. Always refer to the manufacturer's datasheet for precise details and application notes.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
UTC
Lowest to $0.0622
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0464 $60.6960
35+ $3.3202 $116.2070
54+ $3.2164 $173.6856
75+ $3.1127 $233.4525
96+ $3.0089 $288.8544
129+ $2.6976 $347.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess