The BZX2C4V7 is a Zener diode manufactured by Semtech Corporation, used for voltage regulation and transient voltage suppression. This diode maintains a stable voltage level, protecting sensitive electronic components from potentially harmful voltage spikes and surges.
Applications
- Voltage regulation in electronic devices
- Overvoltage protection in power supplies
- Voltage clamping circuits
- Protection of sensitive components in automotive electronics
- Transient voltage suppression in industrial control systems
Features
- Zener voltage of 4.7V
- High surge current capability
- Low reverse leakage current
- DO-41 package
- RoHS compliant
Benefits
- Provides stable and accurate voltage regulation
- Protects electronic circuits from voltage transients
- Easy to integrate into various designs
- Cost-effective solution for voltage protection
- High reliability
Technical Specifications: The BZX2C4V7 has a Zener voltage (Vz) of 4.7V with a defined tolerance. It features a power dissipation rating, commonly around 1.0W. The operating temperature range is usually between -65°C and +175°C. The diode is typically packaged in a DO-41 through-hole configuration.