EN
  • EN
  • DE

EZ1588CT

Part No EZ1588CT
Manufacturer Semtech Corporation
Catalog END - OF - LIFE
Description 2.0 AMP LOW DROPOUT POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1173025-EZ1588CT
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EZ1588CT CAD Model

Description

The EZ1588CT is a high-current, low-dropout (LDO) voltage regulator manufactured by Semtech. It is designed to provide a stable and regulated output voltage even when the input voltage is close to the output voltage. The 'CT' suffix typically indicates a specific package type, generally a TO-220 or similar through-hole package designed for effective heat dissipation.

Applications:

  • Post Regulation for Switching Power Supplies: Cleans up the output of switching power supplies, reducing ripple and noise for sensitive components.
  • High-Current Applications: Powers devices requiring substantial current, such as microprocessors, FPGAs, and motor controllers.
  • Battery-Powered Equipment: Efficiently regulates voltage in battery-operated systems where minimizing voltage drop is crucial for maximizing battery life.
  • Industrial Control Systems: Provides stable power for industrial automation equipment, including sensors and actuators.
  • Networking Equipment: Powers network devices like routers, switches, and modems, ensuring reliable operation.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output (typically around 1.3V at full rated current).
  • High Output Current Capability: Capable of delivering up to 7A of continuous output current.
  • Adjustable Output Voltage: Can be adjusted to a specific voltage using external resistors. Fixed voltage versions are also available.
  • Overcurrent Protection: Includes current limiting circuitry to protect the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage.
  • Short-Circuit Protection: Protects the regulator from damage in the event of a short circuit at the output.

Benefits:

  • Stable and Reliable Power Supply: Provides a consistent output voltage, ensuring proper operation of connected devices.
  • Protection Against Faults: Built-in protection features enhance system reliability and prevent damage.
  • Efficient Power Conversion: Low dropout voltage minimizes power loss, increasing efficiency, particularly in battery-powered applications.
  • Easy to Use: Simple implementation with minimal external components required.
  • Enhanced System Performance: By providing a clean and stable power supply, overall system performance is improved.

Additional Details:

The EZ1588CT typically requires external capacitors for stability. Consult the datasheet for recommended capacitor values and types, as proper capacitor selection is crucial for stable operation and preventing oscillations. The TO-220 package allows for easy heatsinking to effectively dissipate heat generated by the regulator. Datasheet specifications include input voltage range, output voltage accuracy, dropout voltage at various current levels, quiescent current, and thermal resistance.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess