EN
  • EN
  • DE

GS2986-INE3

Part No GS2986-INE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description IC RECLOCKER SMPTE 40QFN / Reclocker -40°C to 85°C 40-Pin QFN Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Packaging Tray
Type Reclocker
Applications Video
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 775430-GS2986-INE3
Popularity Medium
Supply and Demand Status Limited
Family Name GS2986
Introduction Date August 08, 2006
ECCN 5A991
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian GS2986-INE3 CAD Model

Description

The Semtech GS2986-INE3 is a multi-rate SDI adaptive cable equalizer. It's designed to compensate for signal loss caused by long coaxial cables in broadcast and professional video applications. It supports multiple SDI standards, ensuring compatibility with a variety of video formats.

Applications:

  • SDI cable equalization in broadcast video equipment
  • Compensating cable loss in video routers and switchers
  • Extending transmission distance in CCTV systems
  • Video distribution networks
  • SDI signal conditioning

Features:

  • Automatic cable equalization for SMPTE 424M, SMPTE 292M, SMPTE 259M and DVB-ASI standards
  • Supports data rates up to 3Gbps
  • Adaptive equalization, automatically adjusts to cable length
  • Low power consumption
  • Integrated output driver
  • Cable length indicator

Benefits:

  • Extends the usable length of SDI cables
  • Maintains signal integrity and reduces jitter
  • Simplifies system design with automatic equalization
  • Reduces manual adjustment requirements
  • Improved video quality, especially over long distances
  • Compatibility with multiple SDI standards

Additional Details:

The GS2986-INE3 dynamically adjusts its equalization characteristics to counteract cable attenuation, which increases with frequency. This allows the device to maintain a high-quality signal even after significant cable loss. The adaptive nature of the equalizer means that it can automatically compensate for different cable types and lengths, simplifying system setup and eliminating the need for manual adjustments. The integrated output driver ensures a clean and stable signal output. The GS2986-INE3 is commonly used in environments where high-quality video transmission over long distances is essential.

The typical specifications include support for SMPTE standards like 424M (3G-SDI), 292M (HD-SDI), and 259M (SD-SDI), as well as DVB-ASI. The equalization range is usually specified for different types of coaxial cables, providing clear guidance on cable length limitations. The GS2986-INE3 typically operates on a single power supply voltage. Its low power consumption minimizes the impact on the overall system power budget.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess