EN
  • EN
  • DE

GS6150-INE3

Part No GS6150-INE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description IC RECLOCKER 6G UHD-SDI 48QFN / SDI Reclocker Serial Interface 48-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Packaging Tray
Type Reclocker
Applications Digital Video
Mounting SMD
Package 48-VQFN Exposed Pad
Manufacturer Package 48-QFN (6x6)
Win Source Part Number 775439-GS6150-INE3
Popularity Medium
Supply and Demand Status Balance
Family Name GS6150-INE3
ECCN 5A991
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian GS6150-INE3 CAD Model

Description

The Semtech GS6150-INE3 is a high-performance Gallium Nitride (GaN) power transistor designed for demanding power conversion applications. As part of Semtech's ClearEdge® GaN platform, this transistor offers superior efficiency, power density, and reliability compared to traditional silicon-based MOSFETs. It's engineered to meet the stringent requirements of modern power electronics, enabling smaller, lighter, and more efficient power supplies and converters.

Applications

  • High-Efficiency Power Supplies: Used in AC-DC power supplies for servers, telecom equipment, and industrial applications to achieve higher efficiency and reduced power consumption.
  • DC-DC Converters: Employed in DC-DC converters for electric vehicles (EVs), hybrid electric vehicles (HEVs), and battery charging systems, offering improved power density and efficiency.
  • Solar Inverters: Integrated into solar inverters to enhance energy conversion efficiency and reduce system size.
  • Wireless Power Transfer: Used in wireless power transfer systems to improve efficiency and power delivery.
  • Class-D Audio Amplifiers: Applied in high-performance audio amplifiers to achieve lower distortion and higher efficiency.

Features

  • High Voltage Capability: Operates at high voltages, enabling efficient power conversion in a variety of applications.
  • Low On-Resistance (RDS(on)): Features a low RDS(on), minimizing conduction losses and improving overall efficiency.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and enabling higher frequency operation.
  • High Power Density: Provides high power density, allowing for smaller and more compact power system designs.
  • Superior Thermal Performance: Exhibits excellent thermal performance, facilitating efficient heat dissipation and improving reliability.

Benefits

  • Increased Efficiency: GaN technology enables significantly higher efficiency compared to silicon-based devices, reducing energy consumption and heat generation.
  • Reduced System Size and Weight: High power density allows for smaller and lighter power systems, reducing overall system size and weight.
  • Improved Reliability: GaN devices offer superior reliability and robustness compared to silicon, ensuring long-term performance and stability.
  • Lower System Cost: Despite the higher initial cost of GaN, the overall system cost can be reduced due to increased efficiency and reduced component count.
  • Enhanced Thermal Management: Superior thermal performance simplifies thermal management, reducing the need for bulky heat sinks and cooling systems.

Additional Details

The GS6150-INE3 is typically available in a surface-mount package for easy integration into modern PCB designs. Key specifications include its voltage rating, current rating, RDS(on) value, and switching frequency. Semtech provides detailed datasheets and application notes to assist engineers in designing and implementing the GS6150-INE3 into their power electronic systems. The device's GaN technology allows for operation at higher frequencies with lower losses, making it an ideal choice for applications requiring high efficiency and power density. The ClearEdge® platform also ensures that the device meets rigorous quality and reliability standards, providing customers with a dependable and high-performance power transistor. Its ability to operate efficiently at high voltages and frequencies makes it a valuable component in advanced power electronics designs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess