EN
  • EN
  • DE
  • IT

LM2575T

Part No LM2575T
Manufacturer Semtech Corporation
Description 1A & 3A Miniconverter Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1197384-LM2575T
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2575T CAD Model

Description

The LM2575T is a monolithic integrated circuit that provides all the active functions for a step-down (buck) switching regulator. It is manufactured by Semtech Corporation and capable of driving a 1A load with excellent line and load regulation. Available in fixed output voltages of 3.3V, 5V, 12V, 15V, and an adjustable output version, these regulators are simple to use and require a minimum number of external components.

Applications:

  • Simple High-Efficiency Step-Down (Buck) Regulators: Converting higher voltages to lower voltages efficiently.
  • On-Card Switching Regulators: Providing regulated power to individual circuits or modules within a larger system.
  • Positive to Negative Converters: Inverting the polarity of the input voltage.
  • LCD Monitor Power Supplies: Delivering stable power to LCD panels and associated circuitry.
  • Battery Chargers: Providing a controlled charging current and voltage for various battery types.

Features:

  • 3.3V, 5V, 12V, 15V, and Adjustable Output Versions: Offers flexibility in selecting the desired output voltage.
  • Adjustable Version Output Voltage Range: 1.23V to 37V ±4%: Allows for precise customization of the output voltage.
  • Guaranteed 1A Output Current: Capable of supplying a continuous current of 1A to the load.
  • Wide Input Voltage Range: 4V to 40V: Operates over a broad range of input voltages.
  • Requires Only 4 External Components: Simplifies the design process and reduces BOM cost.
  • 52 kHz Fixed Frequency Internal Oscillator: Provides a stable and predictable switching frequency.
  • TTL Shutdown Capability: Enables the regulator to be turned off remotely.
  • High Efficiency: Up to 88% efficiency, reducing power dissipation and heat generation.
  • Uses Readily Available Standard Inductors: Simplifies component selection.
  • Thermal Shutdown and Current Limit Protection: Protects the regulator from damage due to overheating or overcurrent conditions.

Benefits:

  • Simplified Design: Minimal external components required, reducing design complexity and time.
  • High Efficiency: Minimizes power losses and heat generation, improving overall system efficiency.
  • Versatile: Adjustable output version allows for customized voltage settings.
  • Reliable: Built-in protection features ensure robust and reliable operation.
  • Cost-Effective: Reduces BOM cost and simplifies manufacturing.

Additional Details:

The LM2575T series operates at a fixed switching frequency of 52 kHz, which allows for the use of smaller and more cost-effective filter components. The regulator features a built-in thermal shutdown and current limit protection to prevent damage from overload conditions. The adjustable version allows the output voltage to be set using two external resistors. This device is commonly used in applications where a simple and efficient step-down voltage conversion is required. The package type is typically a TO-220.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4250 $51.3750
36+ $2.8103 $101.1708
56+ $2.7225 $152.4600
76+ $2.6346 $200.2296
99+ $2.5468 $252.1332
132+ $2.2834 $301.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess