EN
  • EN
  • DE

N405835S1400

Part No N405835S1400
Manufacturer Semtech Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081436-N405835S1400
Categories OEM Parts(M-N)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N405835S1400 CAD Model

Description

The N405835S1400 is a component manufactured by Semtech Corporation, likely related to their range of wireless communication or power management solutions. Without further information, it is difficult to specify the exact type, but given Semtech's focus, it is plausible that it's related to their LoRa devices, power management ICs, or other mixed-signal solutions.

Applications

  • LoRaWAN Networks: Potentially used in LoRaWAN gateways or end-node devices for long-range, low-power communication.
  • Power Management Systems: Could be used in power supplies, battery management systems, or voltage regulators.
  • Wireless Sensors: Implemented in sensors for environmental monitoring, industrial automation, or smart agriculture.
  • Asset Tracking: Used in devices for tracking the location and condition of assets in logistics and supply chain management.
  • Smart Metering: Integrated into smart meters for remote reading and monitoring of energy consumption.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in wireless devices.
  • Long-Range Communication: Enables reliable communication over long distances (if related to LoRa).
  • High Integration: Integrates multiple functions on a single chip, reducing the need for external components.
  • Robust Performance: Designed for reliable operation in harsh environments.
  • Compact Size: Offers a small form factor for space-constrained applications.

Benefits

  • Extended Battery Life: Enables long-term operation without frequent battery replacements.
  • Improved Coverage: Provides reliable communication over large areas.
  • Reduced System Cost: Integrates multiple functions on a single chip, reducing the need for external components.
  • Enhanced Reliability: Designed for robust performance in challenging environments.
  • Simplified System Design: Offers a compact and easy-to-integrate solution.

Additional Details

Given Semtech's expertise in wireless communication and power management, the N405835S1400 likely serves a crucial role in one of these domains. The specific functionality and technical specifications would depend on its exact nature. The datasheet for this component would provide details such as operating voltage, current consumption, communication protocols, and package type. Semtech's solutions are known for their reliability and performance in a wide range of applications. Further research into this specific part number is necessary to determine its exact specifications and function. It's important to consult the official Semtech documentation for precise details.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess