EN
  • EN
  • DE

RCLAMP0504F

Part No RCLAMP0504F
Manufacturer Semtech Corporation
Description RailClamp® Low Capacitance TVS Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1242079-RCLAMP0504F
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Multimedia, Industrial
Ultra Librarian 3D Model Ultra Librarian RCLAMP0504F CAD Model

Description

The RCLAMP0504F is a low capacitance TVS (Transient Voltage Suppressor) array designed to protect sensitive electronics from damage due to ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and lightning. It features a surge capability of up to 25A (tp=8/20μs) and low clamping voltage, making it ideal for protecting high-speed data interfaces.

Applications

  • USB 2.0/3.0 Data Line Protection
  • HDMI 1.3/1.4/2.0 Data Line Protection
  • DisplayPort Interface Protection
  • Ethernet 10/100/1000 Base-T Protection
  • Mobile Phones and Portable Devices

Features

  • Low Capacitance: 0.6pF typical I/O to GND
  • Low Clamping Voltage: Provides excellent protection for sensitive electronics.
  • ESD Protection: Exceeds IEC 61000-4-2 Level 4 (±15kV air, ±8kV contact discharge)
  • EFT Protection: IEC 61000-4-4, 40A (5/50ns)
  • Surge Protection: 25A (tp=8/20μs)
  • Small Package: DFN-10 package (2.5mm x 1.0mm x 0.55mm)
  • RoHS Compliant

Benefits

  • Enhanced System Reliability: Protects sensitive components from damaging ESD, EFT, and surge events, reducing the risk of system failure and downtime.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion and maintains signal integrity in high-speed data applications.
  • Reduced Board Space: Small DFN package allows for compact designs and saves valuable board space.
  • Simplified Design: Integrated TVS array simplifies circuit design and reduces the number of discrete components needed.
  • Compliance with Industry Standards: Meets industry standards for ESD, EFT, and surge protection.

Additional Details

The RCLAMP0504F utilizes Semtech's proprietary EPD (Enhanced Protection Diode) technology to achieve superior protection performance. It's a four-channel device, meaning it can protect four separate I/O lines. The device operates over a temperature range of -40°C to +125°C. Its low leakage current ensures minimal impact on system power consumption. The clamping voltage is typically around 7V at a surge current of 1A. The device is provided in tape and reel packaging for automated assembly.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess