EN
  • EN
  • DE
  • IT

RCLAMP0504S.TCT

Part No RCLAMP0504S.TCT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 5VWM 25VC SOT23-6 / ESD Suppressor Diode Diode Array Uni-Dir 5V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 25V
Peak Pulse Current(Ippm) 6A (8/20μs)
Power Dissipation - Pd 150W
Power Line Protection Yes
Applications Ethernet, USB OTG
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 027234-RCLAMP0504S.TCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name RClamp0504S
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian RCLAMP0504S.TCT CAD Model

Description

The Semtech RClamp0504S.TCT is a steering rail-to-rail type circuit protection component designed for Ethernet and USB OTG applications.

  • Package: SMD (SMT)
  • Channels: four unidirectional channels
  • Features: power line protection
  • Capacitance @ 1MHz: 3pF
  • Power Dissipation: 150W
  • Peak Pulse Current (Ippm): 6A (8/20μs)
  • Maximum Clamping Voltage: 25V
  • STAND-OFF Voltage (Vwm): 5V
  • Minimum Breakdown Voltage: 6V
  • Halogen-Free: compliant
  • ECCN: compliant
  • Supply and Demand Status: balanced
  • Estimated EOL Date: 2026

You May Also Be Interested in

Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $1.0032
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.9467
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2678
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3661
Semtech Corporation
Low Voltage Clamp 2.5V TVS Diode
Lowest to $0.1331
Littelfuse Inc.
TVS DIODE 13.6VWM 22.5VC SMC
Lowest to $0.5231
Vishay
TVS DIODE 18VWM 29.2VC DO204AC
Lowest to $5.9480
Littelfuse Inc.
TVS DIODE 11WVM 18.2VC AEC-Q
Need more? Email Us
STMicroelectronics
1500 Watt Mosorb Zener Transient Voltage Suppressors | TVS DIODE 30.8V 64.3V DO201
Lowest to $0.3468

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2707 $50.0795
455+ $0.2221 $101.0555
700+ $0.2152 $150.6400
965+ $0.2082 $200.9130
1,245+ $0.2013 $250.6185
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,976 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess