EN
  • EN
  • DE

RCLAMP0531T

Part No RCLAMP0531T
Manufacturer Semtech Corporation
Description Ultra-Low Capacitance 1-Line ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1242091-RCLAMP0531T
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCLAMP0531T CAD Model

Description

The RCLAMP0531T is a TVS (Transient Voltage Suppressor) diode array designed by Semtech Corporation. It provides robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events in sensitive electronic circuits. This device is commonly used to protect data lines, I/O ports, and power rails in a wide range of applications.

Applications

  • USB ports: Protects USB data lines from ESD strikes.
  • HDMI ports: Protects HDMI data lines from transient voltage events.
  • Ethernet ports: Protects Ethernet data lines from surge and ESD.
  • Display ports: Protects display port interfaces.
  • General I/O protection: Protects any I/O line vulnerable to ESD or transients.

Features

  • Low clamping voltage: Minimizes the voltage seen by the protected circuit during a transient event.
  • Low capacitance: Ensures minimal signal degradation at high frequencies.
  • Small package size: Allows for easy integration into space-constrained applications.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • IEC 61000-4-2 compliant: Meets international standards for ESD protection.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved system reliability: Protects sensitive components from damage due to ESD and transient voltage events.
  • Reduced downtime: Prevents system failures caused by electrical disturbances.
  • Enhanced product lifetime: Extends the lifespan of electronic devices by protecting them from voltage surges.
  • Simplified design: Easy to integrate into existing circuits with minimal external components.
  • Compliance with industry standards: Meets international standards for ESD protection.

Additional Details

The RCLAMP0531T is typically packaged in a small SOT-23 or similar package. It features low capacitance to minimize signal distortion, making it suitable for high-speed data lines. It can withstand multiple ESD strikes without degradation. Refer to the datasheet for detailed electrical characteristics, including clamping voltage, capacitance, and surge current capabilities. Proper PCB layout is crucial for effective ESD protection. The protection device should be placed as close as possible to the connector or potential entry point of the ESD strike. Always consult the manufacturer's datasheet for detailed application recommendations and safety precautions before using this device.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,950+ $0.0257 $50.1150
4,740+ $0.0211 $100.0140
7,355+ $0.0204 $150.0420
10,105+ $0.0198 $200.0790
13,090+ $0.0191 $250.0190
17,545+ $0.0171 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 1950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess