EN
  • EN
  • DE
  • IT

RCLAMP0582BQTCT

Part No RCLAMP0582BQTCT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 5VWM 20VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 300W
Applications Automotive
Capacitance @ Frequency 1.2pF @ 1MHz
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75 (SOT523)
Win Source Part Number 1091637-RCLAMP0582BQTCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCLAMP0582BQTCT CAD Model

Description

The RCLAMP0582BQTCT is a Zener diode from Semtech Corporation designed for use in automotive applications.

  • Package: SC-75 (SOT523)
  • Channel: Unidirectional
  • Capacitance: 1.2pF @ 1MHz
  • Maximum Stand-Off Voltage: 5V
  • Minimum Breakdown Voltage: 6V
  • Maximum Clamping Voltage: 20V
  • Peak Pulse Current: 15A (8/20μs)
  • Power Dissipation: 300W
  • Popularity: Popular
  • Supply and Demand: Balanced

You May Also Be Interested in

MDD
TVS DIODE 3VWM 7.0VC SOD323
Need more? Email Us
Bourns Inc.
TVS DIODE 12VWM 25.9VC 8-SOIC
Need more? Email Us
DIOTEC Electronics Corporation
TVS DIODE 376VWM 603VC DO15
Lowest to $0.1313
DIOTEC Electronics Corporation
TVS DIODE 10VWM 17VC SMC/DO-214
Need more? Email Us
ON Semiconductor
TVS DIODE 43VWM 69.4VC SMB
Need more? Email Us
Infineon Technologies
LOW CAPACITANCE ESD DEVICE / Clamp Ipp Tvs Diode
Lowest to $0.1855
DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Need more? Email Us
MDE Semiconductor, Inc.
TVS DIODE BP 30VRWM 50.7VC
Lowest to $2.2815
Bourns Inc.
TVS DIODE 36VWM 76.8VC 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5016 $50.1600
245+ $0.4116 $100.8420
380+ $0.3987 $151.5060
520+ $0.3859 $200.6680
675+ $0.3730 $251.7750
900+ $0.3344 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,072 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess