EN
  • EN
  • DE

RCLAMP0821P.TCT(NN)

Part No RCLAMP0821P.TCT(NN)
Manufacturer Semtech Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SLP1006P2
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 748574-RCLAMP0821P.TCT(NN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCLAMP0821P.TCT(NN) CAD Model

Description

The RCLAMP0821P.TCT(NN) is a RailClamp® TVS (Transient Voltage Suppressor) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transient (EFT), and surge events. It offers robust protection with low clamping voltage and fast response time, ensuring the integrity of data and signal lines.

Applications

  • USB interfaces
  • HDMI interfaces
  • Ethernet ports
  • Audio/video lines
  • Microcontroller I/O ports

Features

  • Low clamping voltage
  • Fast response time
  • ESD protection per IEC 61000-4-2
  • EFT protection per IEC 61000-4-4
  • Surge protection per IEC 61000-4-5

Benefits

  • Enhanced system reliability: Protects sensitive components from damaging transient voltage events.
  • Data integrity: Prevents data corruption caused by ESD and surge events.
  • Improved signal quality: Low clamping voltage minimizes signal distortion.
  • Reduced component failure: Extends the lifespan of protected devices.
  • Simplified board design: Integrated solution reduces component count and board space.

The RCLAMP0821P.TCT(NN) is commonly used in applications where protection against ESD and other transient voltage events is crucial. It is designed to protect high-speed data lines and interfaces by clamping transient voltages to a safe level. The device meets industry standards for ESD, EFT, and surge immunity. The low clamping voltage and fast response time ensure that protected components are not exposed to damaging voltages. The device is designed for high-speed applications, such as USB 3.0 and HDMI 2.0. It is available in a small WLCSP package.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1328 $57.7680
1,065+ $0.1086 $115.6590
1,650+ $0.1051 $173.4150
2,275+ $0.1016 $231.1400
2,945+ $0.0982 $289.1990
3,900+ $0.0889 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess