EN
  • EN
  • DE

RCLAMP2378P.TCT

Part No RCLAMP2378P.TCT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 182582-RCLAMP2378P.TCT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCLAMP2378P.TCT CAD Model

Description

The RCLAMP2378P.TCT is a transient voltage suppressor (TVS) diode array from Semtech Corporation, designed to provide robust electrostatic discharge (ESD) protection for high-speed differential interfaces. It is engineered to safeguard sensitive electronic components against ESD strikes and transient voltage events while maintaining signal integrity.

Applications

  • USB 3.0/3.1/3.2 Data Lines: Protects SuperSpeed USB interfaces from ESD damage.
  • HDMI 2.0/2.1 Interfaces: Provides ESD protection for high-definition multimedia interfaces.
  • DisplayPort Interfaces: Safeguards DisplayPort connections in monitors, laptops, and other devices.
  • Thunderbolt Ports: Protects high-speed Thunderbolt interfaces from voltage transients.
  • PCI Express (PCIe) Interfaces: Provides ESD protection for PCIe data lines in computers and servers.

Features

  • Ultra-Low Capacitance: Minimizes signal degradation in high-speed data applications.
  • Low Clamping Voltage: Ensures rapid and effective clamping to protect downstream components.
  • High ESD Protection: Provides robust protection against electrostatic discharge events.
  • Small Package: Enables easy integration into compact designs.
  • Pb-Free and RoHS Compliant: Environmentally friendly construction.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components, increasing the lifespan and robustness of devices.
  • Reduced Repair Costs: Minimizes damage from ESD events, lowering the likelihood of device failure.
  • Improved Signal Integrity: The ultra-low capacitance ensures minimal signal distortion in high-speed applications.
  • Compliance with Industry Standards: Meets or exceeds industry standard ESD protection levels, such as IEC 61000-4-2.
  • Simplified Design: Enables easier compliance with EMC regulations.

Additional Details

The RCLAMP2378P.TCT integrates multiple TVS diodes in an array configuration, providing comprehensive protection for differential signal pairs. During an ESD event, the TVS diodes rapidly clamp the voltage to a safe level, diverting the excess energy away from the protected circuitry. The ultra-low capacitance ensures minimal impact on signal quality, making it suitable for protecting high-speed data lines. This device is essential for ensuring the reliability and longevity of electronic devices operating in environments prone to ESD.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess