EN
  • EN
  • DE

SC1105

Part No SC1105
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314431-SC1105
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1105 CAD Model

Description

The SC1105 is a high-performance, current-mode PWM boost regulator from Semtech Corporation. It's designed for applications requiring efficient step-up voltage conversion, particularly in portable and battery-powered devices. This regulator boasts features such as undervoltage lockout, overvoltage protection, and thermal shutdown, ensuring reliable operation and component safety. Its compact size makes it a viable option for space-constrained applications.

Applications

  • LCD Bias Supplies: Generating necessary voltage levels for optimal LCD display performance.
  • White LED Backlighting: Powering white LEDs used in backlighting for mobile phones, PDAs, and other portable devices.
  • Boost Regulators for Portable Devices: Providing increased voltage in battery-powered applications, maintaining stable functionality despite variations in battery voltage.
  • DC-DC Conversion: Applicable in diverse DC-DC conversion circuits necessitating step-up capability.
  • Handheld Devices: Powering components within devices like smartphones, tablets, and portable media players.

Features

  • High Efficiency: Minimizes power loss during voltage conversion, extending battery life.
  • Current-Mode PWM Control: Delivers stable and efficient regulation across a broad range of input voltages and output currents.
  • Internal Synchronous Rectifier: Eliminates the need for an external Schottky diode, thus reducing component count and improving overall efficiency.
  • Undervoltage Lockout: Prevents device operation when the input voltage is too low, protecting it from potential damage.
  • Overvoltage Protection: Shuts down the regulator if the output voltage exceeds safe limits, preventing damage to connected components.
  • Thermal Shutdown: Safeguards the device from overheating by initiating shutdown when the temperature surpasses a safe threshold.
  • Small Footprint: Packaged in a compact form factor suitable for applications where space is limited.

Benefits

  • Extended Battery Life: High efficiency operation minimizes power consumption, prolonging the battery life of portable devices.
  • Improved System Reliability: Integrated protection features promote stable and reliable operation, safeguarding the regulator and connected components from damage.
  • Reduced Component Count: The internal synchronous rectifier simplifies the design and reduces the number of required external components.
  • Smaller Solution Size: Compact packaging and integrated features contribute to smaller and more compact design possibilities.
  • Stable Output Voltage: Precise current-mode control guarantees a stable output voltage, even under fluctuating load conditions.

Additional Details

The SC1105 typically operates at a fixed switching frequency. Proper layout and the selection of appropriate components are critical for achieving optimal performance and stability. Refer to the datasheet for detailed specifications, application circuit examples, and layout recommendations to ensure proper implementation.

You May Also Be Interested in

SONiX
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess