EN
  • EN
  • DE

SC1156CSW

Part No SC1156CSW
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE SYNCHRONOUS DC/DC CONTROLLER FOR ADVANCED MICROPROCESSORS 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314533-SC1156CSW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1156CSW CAD Model

Description

The SC1156CSW is a synchronous buck regulator from Semtech Corporation designed for efficient step-down DC-DC conversion. It provides a regulated voltage output from a higher voltage input, suitable for a variety of power management applications.

Applications

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Networking Equipment: Powering components in routers, switches, and network cards.
  • Set-Top Boxes: Regulating voltage for various internal circuits.
  • LCD Monitors and Televisions: Powering the backlight and other display-related components.
  • Industrial Equipment: Providing stable power for microcontrollers and sensors.

Features

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in higher efficiency.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Internal Compensation: Simplifies design and reduces the need for external components.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Thermal Shutdown: Protects the device from overheating.

Benefits

  • Extended Battery Life: High efficiency translates to longer battery runtimes in portable applications.
  • Reduced Heat Dissipation: Minimal power losses lead to lower operating temperatures.
  • Simplified Design: Internal compensation simplifies the design process and reduces component count.
  • Improved System Reliability: Protection features ensure stable and safe operation.
  • Compact Solution: Small footprint allows integration in space-constrained applications.

Additional Details

The SC1156CSW typically operates at a high switching frequency, which allows for the use of smaller external components. It is commonly available in a surface-mount package. The exact input voltage range, output current capabilities, switching frequency, and other specifications can be found in the official datasheet from Semtech Corporation.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess