EN
  • EN
  • DE

SC1405CTS.TR

Part No SC1405CTS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314629-SC1405CTS.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1405CTS.TR CAD Model

Description

The SC1405CTS.TR is a Transient Voltage Suppressor (TVS) diode from Semtech Corporation. It is engineered to safeguard sensitive electronic components and circuits from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. The device operates by effectively clamping overvoltage conditions, thereby preventing damage to downstream components.

Applications:

  • Consumer Electronics: Protecting I/O interfaces in smartphones, tablets, laptops, and other portable devices.
  • Communication Systems: Safeguarding data lines in networking equipment like routers, switches, and modems.
  • Industrial Automation: Protecting control systems and electronic components in industrial environments.
  • Medical Equipment: Ensuring reliable operation of medical devices by protecting them from voltage transients.
  • Automotive Electronics: Protecting automotive electronic systems from voltage spikes and surges in vehicles.

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot during surge events to protect downstream components.
  • Fast Response Time: Reacts quickly to transient voltage events, limiting the risk of damage.
  • Low Capacitance: Maintains signal integrity in high-speed data transmission applications.
  • Small Package Size: Allows easy integration into compact electronic designs.
  • High Surge Current Capability: Withstands high surge currents without performance degradation.

Benefits:

  • Enhanced System Reliability: Protects electronic equipment from damage due to transient voltage events.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved System Performance: Ensures reliable operation in environments with ESD and EFT threats.
  • Cost Savings: Reduces repair and replacement costs associated with surge-related damage.
  • Extended Product Lifespan: Prolongs the lifespan of electronic equipment by protecting it from voltage stresses.

Additional Details:

The SC1405CTS.TR meets industry standards for surge protection, providing robust performance across a range of applications. The '.TR' suffix signifies that the component is supplied in tape and reel packaging for automated assembly processes. Detailed specifications including clamping voltage, surge current ratings, and capacitance can be found in the device's datasheet. Proper application requires consideration of operating voltage, anticipated surge conditions, and appropriate PCB layout to minimize parasitic inductance. The device is optimized for low dynamic resistance to improve clamping performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess