EN
  • EN
  • DE

SC1409CSTR

Part No SC1409CSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314639-SC1409CSTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1409CSTR CAD Model

Description

The SC1409CSTR is a high-performance power management integrated circuit (PMIC) from Semtech Corporation. It's designed to provide efficient power conversion and management in a variety of applications. This PMIC integrates multiple functions, simplifying power supply design and reducing the overall component count in systems. The 'TR' suffix likely indicates a tape and reel packaging for automated assembly.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Solid-State Drives (SSDs): Power management for SSD controllers and memory.
  • Network Equipment: Powering various components in routers, switches, and other networking devices.
  • Industrial Automation: Power solutions for industrial control systems and sensors.
  • IoT Devices: Energy-efficient power management for connected devices.

Features:

  • High Efficiency: Optimized for efficient power conversion, minimizing energy loss and extending battery life.
  • Integrated Power Switches: Simplifies design and reduces external component count.
  • Over-Voltage Protection (OVP): Protects the system from damage due to voltage surges.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the IC from overheating, ensuring reliable operation.
  • Programmable Output Voltage: Allows for flexible voltage adjustment to meet specific system requirements.
  • Compact Package: Enables space-saving designs in portable and embedded applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, increasing battery runtime in portable devices.
  • Improved System Reliability: Integrated protection features safeguard against voltage and current surges, as well as overheating.
  • Simplified Design: Integrated power switches and other functions reduce the need for external components, simplifying the design process.
  • Reduced Component Count: Lower BOM (Bill of Materials) cost due to the high level of integration.
  • Smaller Footprint: Compact package allows for smaller and more portable designs.

Additional Details:

The SC1409CSTR typically operates from a wide input voltage range, making it suitable for various power sources. The 'TR' designation signifies tape and reel packaging. The exact specifications, such as input voltage range, output current capability, and switching frequency, will be detailed in the Semtech datasheet for the SC1409CSTR. Refer to the datasheet for detailed electrical characteristics, application circuit examples, and package dimensions.

You May Also Be Interested in

AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess