EN
  • EN
  • DE

SC1453ISK-3.0TR

Part No SC1453ISK-3.0TR
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Ultra Low Dropout Regulator with Low Noise Bypass
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 188704-SC1453ISK-3.0TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1453ISK-3.0TR CAD Model

Description

The SC1453ISK-3.0TR is a high-performance, fixed-output synchronous step-down regulator from Semtech Corporation. It is engineered to deliver a stable 3.0V output voltage with high efficiency, suitable for various point-of-load applications. This regulator effectively converts a higher input voltage into the required 3.0V, making it ideal for powering sensitive electronic components requiring a precise voltage supply.

Applications

  • Point-of-load regulation in embedded systems
  • Powering digital circuits and logic devices
  • Microcontroller and microprocessor power supplies
  • Networking equipment and communication devices
  • Industrial automation and control systems

Features

  • High Efficiency: Synchronous rectification minimizes power losses and maximizes efficiency.
  • Fixed 3.0V Output Voltage: Provides a stable and accurate 3.0V power rail.
  • Wide Input Voltage Range: Operates with a variety of input voltage sources.
  • Current Mode Control: Ensures excellent transient response and loop stability.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Safeguards the regulator from overheating and potential damage.
  • Enable/Disable Function: Allows for simple power sequencing and system control.
  • Compact Surface-Mount Package: Facilitates easy integration into high-density PCB layouts.

Benefits

  • Enhanced Energy Efficiency: Reduces power consumption and minimizes heat dissipation.
  • Reliable Power Supply: Provides a stable and consistent voltage for critical components.
  • Simplified Circuit Design: Fixed output voltage simplifies power supply design.
  • Robust Protection Features: Prevents damage from overcurrent and over-temperature conditions.
  • Space-Saving Design: Compact package allows for integration in space-constrained applications.

Additional Details

The SC1453ISK-3.0TR utilizes a current-mode control architecture for optimized transient performance and stable operation. The synchronous rectification significantly reduces power losses, leading to improved efficiency. Built-in protection mechanisms like overcurrent protection and thermal shutdown enhance the reliability and robustness of the regulator.

The device is typically housed in a small surface-mount package, designed for automated assembly processes. It provides a cost-effective and high-performance solution for a wide array of power management needs. It is essential to refer to the Semtech datasheet for detailed specifications, including package dimensions and thermal characteristics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0043 $60.2580
145+ $0.8241 $119.4945
220+ $0.7983 $175.6260
300+ $0.7726 $231.7800
390+ $0.7468 $291.2520
520+ $0.6696 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess