EN
  • EN
  • DE

SC1454CIMSTR

Part No SC1454CIMSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314781-SC1454CIMSTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1454CIMSTR CAD Model

Description

The SC1454CIMSTR is a power management integrated circuit (PMIC) from Semtech Corporation. While specific details about this exact part number are limited, understanding its general purpose as a PMIC allows for a reasonable description based on common PMIC features and applications.

Applications

      
  • Portable consumer electronics (smartphones, tablets, portable media players): Manages power distribution, battery charging, and voltage regulation.
  •   
  • Wearable devices (smartwatches, fitness trackers): Provides efficient power management within a small form factor.
  •   
  • IoT (Internet of Things) devices: Enables low-power operation for extended battery life in connected devices.
  •   
  • Industrial handheld devices: Ensures stable and reliable power for data collection and processing equipment.
  •   
  • Embedded systems: Regulates voltage levels and manages power consumption for different components.

Features (General PMIC Features - Specific features for SC1454CIMSTR are unknown)

      
  • Multiple DC-DC converters: Generates different voltage rails for various system components.
  •   
  • Linear regulators (LDOs): Provides low-noise and stable voltage regulation.
  •   
  • Battery charging circuitry: Manages battery charging profiles and protects against overcharging.
  •   
  • Power sequencing and management: Controls the power-up and power-down sequence of system components.
  •   
  • Overvoltage protection (OVP): Protects against excessive voltage levels that could damage the system.
  •   
  • Overcurrent protection (OCP): Limits current flow to prevent damage from short circuits or excessive load.
  •   
  • Thermal shutdown protection (OTP): Shuts down the device to prevent damage from overheating.
  •   
  • I2C or SPI communication interface: Allows for configuration and monitoring of the PMIC.

Benefits (General PMIC Benefits - Specific benefits for SC1454CIMSTR are unknown)

      
  • Reduced board space: Integrates multiple power management functions into a single IC.
  •   
  • Improved system efficiency: Optimizes power distribution and minimizes energy losses.
  •   
  • Extended battery life: Enables low-power operation in battery-powered devices.
  •   
  • Enhanced system reliability: Provides robust protection against voltage and current fluctuations.
  •   
  • Simplified design process: Reduces the complexity of power management circuitry.

Additional Details

The SC1454CIMSTR likely incorporates a combination of switching regulators and LDOs to provide efficient and precise voltage regulation. The integrated battery charging circuitry probably supports various battery chemistries and charging profiles. The communication interface enables the host microcontroller to monitor and control the PMIC's operation.

Due to the lack of specific information, consulting the Semtech datasheet is essential for understanding the exact features, specifications, and application guidelines for the SC1454CIMSTR. The 'MSTR' suffix likely relates to the packaging and delivery method, such as tape and reel for automated assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess