EN
  • EN
  • DE

SC1531CS.TR

Part No SC1531CS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314830-SC1531CS.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1531CS.TR CAD Model

Description

The SC1531CS.TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. The ".TR" suffix generally indicates that this part is provided in tape and reel packaging, suitable for automated assembly processes. This regulator is designed to provide a stable and accurate output voltage from a higher input voltage, making it useful in applications where efficient power management and low noise operation are critical.

Applications

  • Automated Assembly Lines: The tape and reel packaging facilitates automated placement and soldering.
  • Post Regulation for Switching Power Supplies: To reduce ripple and noise in sensitive applications.
  • Battery Powered Systems: Due to its low dropout voltage and efficient operation, it is ideal for extending battery life.
  • Portable Devices: Such as smartphones, tablets, and other handheld electronics requiring automated assembly.
  • Point of Load Regulation: Providing stable voltage to specific components within a larger system.
  • Consumer Electronics: For voltage regulation in various consumer products produced in large quantities.

Features

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • High Accuracy Output: Provides a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Prevents damage due to overheating.
  • Stable with Ceramic Output Capacitors: Allows for smaller and more cost-effective capacitor usage.
  • Tape and Reel Packaging: Optimized for automated assembly.

Benefits

  • Improved System Efficiency: Low dropout voltage and low quiescent current contribute to efficient power management.
  • Extended Battery Life: Low power consumption in standby mode helps to extend battery life in portable applications.
  • Reliable Operation: Over-current and thermal shutdown protection features ensure robust and reliable performance.
  • Simplified Design: Stable with ceramic capacitors reduces component count and simplifies board layout.
  • Precise Voltage Regulation: High accuracy output voltage provides stable power to sensitive components, improving system performance.
  • Reduced Assembly Costs: Tape and reel packaging lowers production costs through automated component placement.

Technical Specifications

The SC1531CS.TR operates with an input voltage range suitable for various applications. It offers a fixed or adjustable output voltage option. The dropout voltage is typically very low, often in the range of a few hundred millivolts at full load. The quiescent current is kept minimal to improve efficiency. The regulator also incorporates protection features such as over-current limiting and thermal shutdown. The tape and reel packaging conforms to industry standards for automated assembly equipment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,779 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess