EN
  • EN
  • DE

SC1545CS.TR

Part No SC1545CS.TR
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 188720-SC1545CS.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1545CS.TR CAD Model

Description

The SC1545CS.TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. The ".TR" suffix indicates that the component is supplied in tape and reel packaging, which is suitable for automated assembly processes. This regulator is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the output voltage. It is often used in applications where efficiency and low noise are important.

Applications

  • Automated Assembly Lines: The tape and reel packaging allows for automated placement on printed circuit boards (PCBs).
  • Post-Regulation for Switching Power Supplies: Reduces ripple and noise in sensitive electronic circuits.
  • Battery-Powered Devices: Ideal for use in portable devices, such as smartphones and tablets, to extend battery life.
  • Point-of-Load (POL) Regulation: Provides stable voltage to specific components within a system, such as microcontrollers and memory chips.
  • Industrial Control Systems: Ensures stable and reliable voltage supply in industrial applications.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Prevents damage due to overheating.
  • Stable with Ceramic Output Capacitors: Allows for smaller and more cost-effective capacitor usage.
  • Tape and Reel Packaging: Facilitates automated assembly.

Benefits

  • Improved System Efficiency: Low dropout voltage and low quiescent current contribute to efficient power management.
  • Extended Battery Life: Low power consumption in standby mode extends the operational life of battery-powered devices.
  • Enhanced Reliability: Over-current and thermal shutdown protection features ensure robust and reliable performance.
  • Simplified Design: Stable operation with ceramic capacitors reduces component count and simplifies PCB layout.
  • Precise Voltage Regulation: High output accuracy ensures stable voltage for sensitive electronic components.
  • Reduced Manufacturing Costs: Tape and reel packaging allows for automated assembly, lowering production costs.

Technical Specifications

The SC1545CS.TR typically operates with an input voltage range that accommodates various battery voltages. It offers a fixed or adjustable output voltage option. The dropout voltage is typically a few hundred millivolts at full load. The quiescent current is kept minimal to improve efficiency. Protection features include over-current limiting and thermal shutdown. The tape and reel packaging conforms to industry standards for automated assembly equipment.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess