EN
  • EN
  • DE

SC1565IS-2.5

Part No SC1565IS-2.5
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0429+
Reference case SOP8
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
RoHS State Request Verification
Win Source Part Number 720277-SC1565IS-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1565IS-2.5 CAD Model

Description

The SC1565IS-2.5 is a high-efficiency synchronous buck regulator manufactured by Semtech Corporation. It's designed to provide a stable 2.5V output voltage from a higher input voltage, with high efficiency to minimize power loss. This regulator is ideal for battery-powered devices and other applications where power efficiency is critical.

Applications:

  • Point-of-Load Regulation: Provides localized voltage regulation for sensitive components.
  • Battery-Powered Devices: Used in devices powered by batteries to maximize battery life.
  • Portable Electronics: Integrated into portable devices such as smartphones and tablets.
  • FPGA and Microprocessor Power Supplies: Provides a stable voltage source for FPGAs and microprocessors.
  • Distributed Power Systems: Employed in distributed power systems for efficient voltage regulation.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and improves efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Fixed Output Voltage: Provides a stable and precise 2.5V output voltage.
  • Current Limiting: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if it overheats, preventing damage.
  • Overvoltage Protection: Provides protection against overvoltage conditions at the output.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Improved System Stability: Provides a stable and reliable power source, reducing the risk of system malfunctions.
  • Enhanced Protection: Current limiting, thermal shutdown, and overvoltage protection features increase reliability and prevent damage.
  • Simplified Design: The integrated features simplify circuit design and reduce the number of external components required.
  • Compact Size: Allows for integration into small form factor devices.

The SC1565IS-2.5 typically comes in a compact surface-mount package, making it easy to integrate into modern electronic designs. It requires external inductors and capacitors for proper operation. It's designed for a wide range of operating temperatures.

Typical Specifications:

  • Output Voltage: 2.5V (fixed).
  • Input Voltage Range: Typically 4.5V to 28V.
  • Output Current: Up to 3A (consult datasheet for exact value).
  • Switching Frequency: Typically 500 kHz.
  • Operating Temperature Range: -40°C to +85°C (typical).

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess