EN
  • EN
  • DE

SC4216

Part No SC4216
Manufacturer Semtech Corporation
Description Very Low Input /Very Low Dropout 3 Amp Regulator With Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1246975-SC4216
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC4216 CAD Model

Description

The SC4216 is a high-performance, synchronous buck regulator controller manufactured by Semtech Corporation. This controller is designed to provide a highly efficient and compact solution for step-down DC-DC conversion in a variety of applications. It features advanced control algorithms and protection features to ensure stable and reliable operation.

Applications:

  • Notebook computers
  • Tablet PCs
  • Graphics cards
  • Servers
  • Networking equipment

Features:

  • Wide input voltage range (typically 4.5V to 28V)
  • Adjustable output voltage
  • High efficiency synchronous rectification
  • Programmable switching frequency
  • Over-voltage protection (OVP)
  • Under-voltage protection (UVP)
  • Over-current protection (OCP)
  • Thermal shutdown protection

Benefits:

  • High efficiency reduces power dissipation and extends battery life in portable applications.
  • Wide input voltage range allows for flexible system design.
  • Robust protection features ensure reliable operation under various fault conditions.
  • Programmable switching frequency allows optimization for different application requirements.
  • Small solution size due to integrated features and efficient design.

Additional Details:

The SC4216 typically utilizes a voltage-mode or current-mode control scheme to regulate the output voltage. It supports external compensation components to optimize loop stability and transient response. The switching frequency is typically adjustable from 200 kHz to 1 MHz, allowing for a trade-off between efficiency and component size. The controller drives external MOSFETs to implement synchronous rectification, which significantly improves efficiency compared to traditional diode rectification. The over-voltage, under-voltage, and over-current protection features protect the load from damage due to abnormal operating conditions. The thermal shutdown feature prevents the controller from overheating. The device is available in a compact QFN package. The Enable pin allows for remote on/off control of the regulator. Soft-start functionality limits inrush current during startup, preventing voltage overshoot and stress on the power supply.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8203 $63.7105
80+ $1.4934 $119.4720
120+ $1.4472 $173.6640
170+ $1.3999 $237.9830
215+ $1.3537 $291.0455
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess