EN
  • EN
  • DE

SC490BULTRT

Part No SC490BULTRT
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091583-SC490BULTRT
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC490BULTRT CAD Model

Description

The SC490BULTRT is a transient voltage suppressor (TVS) diode manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from transient voltage events, such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The device features a low clamping voltage and fast response time to effectively mitigate these surges.

Applications

  • Data and signal lines: Protection of I/O ports, communication interfaces (USB, Ethernet), and data lines in various electronic devices.
  • Power supplies: Protection of power rails and power input circuitry in electronic systems.
  • Automotive electronics: Safeguarding sensitive components in automotive control units and infotainment systems.
  • Industrial equipment: Protection of sensors, actuators, and control circuitry in industrial automation systems.
  • Consumer electronics: Surge protection for mobile phones, tablets, and other portable devices.

Features

  • Low clamping voltage: Limits the voltage across the protected component during transient events, preventing damage.
  • Fast response time: Rapidly clamps the voltage surge to ensure effective protection.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small form factor: Allows for compact board designs and easy integration into various applications.
  • Compliance with industry standards: Meets industry standards for ESD and surge protection (e.g., IEC 61000-4-2, IEC 61000-4-4).

Benefits

  • Enhanced reliability: Protects electronic components from damage caused by transient voltage events, improving system reliability.
  • Reduced downtime: Minimizes system failures and downtime due to voltage surges.
  • Extended product lifespan: Increases the operating life of electronic devices by protecting them from voltage-related damage.
  • Compliance with safety standards: Facilitates compliance with industry safety standards for ESD and surge protection.
  • Cost savings: Reduces the need for repairs and replacements due to voltage-related failures.

Additional Details

The SC490BULTRT typically comes in a small surface-mount package. It is designed to be placed close to the protected component to minimize parasitic inductance and maximize effectiveness. The specific clamping voltage, peak pulse current, and capacitance values vary depending on the specific model. It's critical to consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess