EN
  • EN
  • DE

SC813ULTRT

Part No SC813ULTRT
Manufacturer Semtech Corporation
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 8MLPD  /  Charger IC Lithium Ion 8-MLPD-UT (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Semtech Corporation
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 5.6V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-MLPD-UT (2x2)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SC813ULTRTTR,SC813ULTRTDKR,SC813ULTRTCT
Standard Package 3,000
Win Source Part Number 1091702-SC813ULTRT
Ultra Librarian 3D Model Ultra Librarian SC813ULTRT CAD Model

Description

The Semtech Corporation SC813ULTRT is an integrated circuit that belongs to the PMIC - Battery Chargers category.

  • Maximum Voltage Supply: 5.6V
  • Charge Current - Max: 1A
  • Package/Case: 8-UFDFN Exposed Pad
  • Mounting Technology: SMD (SMT)
  • Features: fault protection for over current, over temperature, over voltage, and short circuit

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess