EN
  • EN
  • DE

SC900AMLTRT

Part No SC900AMLTRT
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Programmable Penta ULDO with RESET and I2C Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Programmable
Number of Regulators 5
Voltage Input MAX 5.5V
Output Voltage 1.45V, 1.75V
Output Voltage MAX 3V, 3.3V
Voltage Dropout (Maximum) 0.25V @ 200mA, 0.19V @ 150mA, 0.19V @ 150mA, 0.19V @ 150mA, 0.19V @ 150mA
Output Current 200mA, 150mA, 150mA, 150mA, 150mA
Operating Supply Current 360μA
PSRR 60dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-MLPQ (4x4)
Win Source Part Number 1247074-SC900AMLTRT
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Family Name SC900A
Introduction Date November 15, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SC900AMLTRT CAD Model

Description

The Semtech Corporation SC900AMLTRT is an integrated circuit manufactured by Semtech Corporation.

  • Win Source Part Number: 1247074-SC900AMLTRT
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited
  • Package: 20-VFQFN exposed pad
  • Mounting: SMD
  • Number of Regulators: 5
  • Output Type: Programmable
  • Control Features: Enable
  • Output Configuration: Positive
  • Output Current: 200mA, 150mA, 150mA, 150mA, 150mA
  • Output Voltage: 1.45V and 1.75V
  • Operating Supply Current: 360μA
  • PSRR: 60dB (10Hz ~ 1kHz)
  • Protection Features: Over Temperature
  • Voltage Input MAX: 5.5V
  • Voltage Dropout (Maximum): 0.25V @ 200mA, 0.19V @ 150mA, 0.19V @ 150mA, 0.19V @ 150mA, 0.19V @ 150mA
  • Manufacturer Homepage: www.semtech.com
  • Manufacturer Package: 20-MLPQ (4x4)
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess