EN
  • EN
  • DE

SFC05-4.TC

Part No SFC05-4.TC
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description ESD Suppressor Diode TVS Uni-Dir 5V 6-Pin CSP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 318856-SFC05-4.TC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SFC05-4
Introduction Date December 18, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SFC05-4.TC CAD Model

Description

The SFC05-4.TC, manufactured by Semtech Corporation, is a surge protection device designed to safeguard sensitive electronic equipment from transient voltage events. This component is crucial in applications where overvoltage conditions can damage or disrupt the functionality of downstream circuits. As part of Semtech's surge protection solutions, the SFC05-4.TC offers robust protection against electrical surges induced by lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Telecommunications Equipment: Protecting telephone lines, modems, and network interfaces from voltage surges.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other control devices in industrial environments.
  • Power Supplies: Providing surge protection for AC/DC and DC/DC power supplies.
  • Consumer Electronics: Protecting sensitive components in televisions, set-top boxes, and audio equipment.
  • Security Systems: Ensuring the reliable operation of alarm systems, surveillance cameras, and access control systems.

Features:

  • Low Clamping Voltage: Provides effective surge protection by limiting the voltage across protected circuits.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage to sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced System Reliability: Prevents damage from voltage surges, ensuring continuous operation of electronic equipment.
  • Reduced Downtime: Minimizes equipment failures and downtime due to surge events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from overvoltage stress.
  • Cost Savings: Reduces the need for repairs and replacements of damaged equipment.
  • Increased Safety: Protects users and equipment from electrical hazards associated with voltage surges.

The SFC05-4.TC is typically a transient voltage suppression (TVS) diode or similar device, depending on the exact specifications. It is designed to clamp transient voltages to a safe level, thereby protecting downstream circuitry. Detailed specifications, such as clamping voltage, surge current capability, and operating temperature range, should be consulted in the manufacturer's datasheet to ensure appropriate application. The Semtech datasheet provides information needed for design and implementation. It’s construction materials and packaging are designed to be reliable within the specified operating temperature ranges. It is important to refer to the manufacturer's datasheet to verify compliance and suitability for the specific application.

You May Also Be Interested in

Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2726 $58.6090
520+ $0.2241 $116.5320
800+ $0.2171 $173.6800
1,100+ $0.2102 $231.2200
1,425+ $0.2033 $289.7025
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess