EN
  • EN
  • DE

SK100ELT22WD

Part No SK100ELT22WD
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028569-SK100ELT22WD
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK100ELT22WD CAD Model

Description

The SK100ELT22WD is a high-speed differential translator manufactured by Semtech Corporation. It's designed to translate between LVPECL (Low Voltage Positive Emitter Coupled Logic) and LVTTL (Low Voltage Transistor-Transistor Logic) signal levels. This device is commonly used in high-speed data transmission and clock distribution applications.

Applications

  • Data Communication Systems: Used to interface between LVPECL and LVTTL logic levels in data communication systems.
  • Clock Distribution: Implemented in clock distribution networks to translate clock signals between different logic levels.
  • High-Speed Interconnects: Used in high-speed interconnects to convert signals between LVPECL and LVTTL interfaces.
  • ATE (Automatic Test Equipment): Employed in ATE systems for signal level translation in test and measurement applications.
  • Networking Equipment: Integrated into networking equipment for signal conditioning and level translation.

Features

  • LVPECL to LVTTL Translation: Translates LVPECL input signals to LVTTL output signals.
  • High Speed Operation: Supports high-speed data rates, making it suitable for demanding applications.
  • Low Skew: Features low output skew, ensuring minimal timing distortion.
  • Wide Operating Temperature Range: Operates over a wide temperature range, accommodating various environmental conditions.
  • Small Package Size: Available in a small package, saving valuable board space.

Benefits

  • Signal Level Conversion: Provides a reliable solution for converting between LVPECL and LVTTL logic levels.
  • High Performance: Supports high-speed data rates with minimal signal distortion.
  • Improved Signal Integrity: Low skew contributes to improved signal integrity in high-speed applications.
  • Versatile Application: Suitable for a wide range of applications requiring signal level translation.
  • Space Saving: Small package size allows for use in space-constrained environments.

Additional Details

The SK100ELT22WD typically operates from a 3.3V power supply. It requires proper termination of the LVPECL inputs to ensure optimal performance. The output is designed to drive 50-ohm transmission lines. It's essential to consult the manufacturer's datasheet for specific electrical characteristics, timing diagrams, and application notes to ensure proper implementation and performance.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess