EN
  • EN
  • DE

SX1276IMLTRT

Part No SX1276IMLTRT
Manufacturer Semtech Corporation
Catalog RF Transceiver ICs
Description IC RF TXRX 802.15.4 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard 802.15.4
Protocol LoRa
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 137MHz to 1.02GHz
Data Rate (Max) 300kbps
Power - Output 20dBm
Sensitivity -148dBm
Serial Interfaces SPI
GPIO 6
Supply Voltage - Operating 1.8 V to 3.7 V
Current - Receiving 10.8mA to 12mA
Current - Transmitting 20mA to 120mA
Temperature Range - Operating -40°C to 85°C
Dimension 28-VQFN Exposed Pad
Win Source Part Number 031629-SX1276IMLTRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SX1276
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SX1276IMLTRT CAD Model

Description

The Semtech Corporation SX1276IMLTRT is a TxRx only electronic component that operates in the frequency range of 137MHz to 1.02GHz.

  • Protocol: LoRa
  • Data Rate: 300kbps (max)
  • Power Output: 20dBm
  • Sensitivity: -148dBm
  • Memory Size: -
  • Current Consumption (Receiving): 10.8mA to 12mA
  • Current Consumption (Transmitting): 20mA to 120mA
  • GPIOs: 6
  • Serial Interfaces: SPI
  • Category: RF/IF and RFID
  • Dimension: 28-VQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 1.8 V to 3.7 V
  • Alternative Parts: RFM69HW-433S2, RFM69HW-868S2, and RFM69HW-915S2
  • Halogen-Free: Compliant
  • EOL Date: 2024 (estimated)
  • Supply and Demand: Balanced
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7462 $52.2082
26+ $3.8943 $101.2518
40+ $3.7726 $150.9040
55+ $3.6509 $200.7995
71+ $3.5292 $250.5732
95+ $3.1641 $300.5895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess