EN
  • EN
  • DE

SX8648I05AULTRT

Part No SX8648I05AULTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH BUTTON CTLR 28QFN / Capacitive Touch Buttons, Slider 28-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Semtech Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Type Buttons, Slider
Proximity Detection No
Number of Inputs Up to 8
LED Driver Channels 8
Interface I2C
Resolution 10 b
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 175µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-VFQFN
Supplier Device Package 28-QFN (4x4)
Base Product Number SX864
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 978485-SX8648I05AULTRT
Ultra Librarian 3D Model Ultra Librarian SX8648I05AULTRT CAD Model

Description

The SX8648I05AULTRT is a capacitive touch interface sensor that operates with a supply voltage range of 2.7V to 3.6V from Semtech Corporation.

  • Number of Inputs: 8
  • LED Driver Channels: 8
  • Resolution: 10 b
  • Current Supply: 175μA
  • Package Type: 28-VFQFN
  • Operating Temperature Range: -40°C to 85°C
  • Status: Obsolete
  • Application: Integrated Circuits (ICs)

You May Also Be Interested in

Semtech Corporation
IC CAP PROXIMITY 4CH 20QFN
Lowest to $0.7819
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $2.9383
STMicroelectronics
Lowest to $6.2197
Infineon Technologies
IC PROXIMITY SWITCH 8DSO
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Lowest to $10.7715
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Lowest to $1.7764
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess