The ZMM7V5 is a Zener diode manufactured by Semtech Corporation, specifically designed for voltage regulation and transient voltage suppression. It is a crucial component in protecting sensitive electronic circuits from voltage spikes and providing a stable voltage reference.
Applications:
- Voltage Regulation
- Transient Voltage Suppression (TVS)
- Overvoltage Protection
- Clipping and Clamping Circuits
- Consumer and Industrial Electronics
Features:
- Surface Mount Device (SMD)
- Glass Passivated Junction
- Low Leakage Current
- High Surge Capability
- Lead-Free Finish
Benefits:
- Provides a stable and reliable voltage reference.
- Protects electronic components from damaging voltage transients.
- Enables compact and efficient circuit designs.
- Offers high reliability and long-term stability.
- Compliant with RoHS environmental standards.
Technical Specifications:
The ZMM7V5 Zener diode has a Zener voltage of 7.5V. The typical forward voltage is approximately 0.9V at a forward current of 10mA. The reverse leakage current is very low, typically less than 1 μA. It can dissipate power up to 500mW. Its operating temperature range is typically from -65°C to +150°C. It is generally packaged in a SOD-80 or a similar small outline package, making it suitable for automated assembly lines. Semtech is known for its high-quality semiconductor manufacturing.