EN
  • EN
  • DE

219-2-1-62F-8-5-10-H

Part No 219-2-1-62F-8-5-10-H
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR 10A 480VAC / Circuit Breaker Magnetic (Hydraulic Delay) 10A 480 V AC DC Lever DIN Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series 219
Package Bulk
Mounting Type DIN Rail
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 10A
Voltage Rating - AC 480 V
Actuator Type Lever
Number of Poles 2
Base Product Number 219-2-1-62
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.20.0020
Standard Package 1
Win Source Part Number 983316-219-2-1-62F-8-5-10-H
Ultra Librarian 3D Model Ultra Librarian 219-2-1-62F-8-5-10-H CAD Model

Description

The Sensata-Airpax 219-2-1-62F-8-5-10-H is a magnetic (hydraulic delay) circuit breaker that is designed to protect electrical equipment from damage caused by overcurrent.

  • Manufacturer: Sensata-Airpax
  • Type: Magnetic (Hydraulic Delay) Circuit Breaker
  • Function: Overcurrent Protection
  • Actuator Type: Lever
  • Mounting: DIN Rail
  • Series: 219
  • Package: Bulk
  • Standard Package: 1
  • Illumination Voltage: Not Applicable
  • Current Rating: 10A
  • Voltage Rating - AC: 480V
  • ECCN: EAR99

You May Also Be Interested in

Eaton Bussmann
CIRCUIT BREAKER
Need more? Email Us
Eaton Bussmann
CIR BRKR 10A PUSH-RESET
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 15 AMP
Need more? Email Us
Eaton Bussmann
CIR BRKR 40A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 25A PUSH-RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 10A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 15A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 15A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 10A AUTO RESET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.7610 $108.7610
2+ $105.2525 $210.5050
3+ $101.7442 $305.2326
4+ $91.2189 $364.8756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess