EN
  • EN
  • DE

66F100

Part No 66F100
Manufacturer Sensata-Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 100DEG C SPST-NO 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
Mfr Sensata-Airpax
Series 6600
Package Tube
Product Status Active
Circuit SPST-NO
Switching Temperature 212°F (100°C)
Reset Temperature 158°F (70°C)
Current Rating - AC 1A (120V)
Current Rating - DC 1A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 25K
Termination Style PC Pins
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm), 4 Leads
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
California Prop 65 Warning Information
Win Source Part Number 856934-66F100
Ultra Librarian 3D Model Ultra Librarian 66F100 CAD Model

Description

The Sensata-Airpax temperature sensor thermostat with the part number 856934-66F100 is a mechanical device used for temperature control.

  • Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
  • Termination: PC pins
  • Package: Tube
  • Standard Package: 50 pieces
  • Tolerance: ±9°F (±5°C)
  • Circuit Configuration: SPST-NO
  • Switching Temperature: 212°F (100°C)
  • Reset Temperature: 158°F (70°C)
  • Current Rating (AC): 1A
  • Current Rating (DC): 1A
  • Switching Cycle Rating: 25K
  • Mounting: Through-hole
  • Package: 8-DIP with 4 leads
  • Compliance: ECCN regulations and California Prop 65

You May Also Be Interested in

Honeywell
THERMOSTAT MANUAL RESET MODUL QC /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 80DEG C NO TO220-2 / Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER SOLDER LUG /
Need more? Email Us
Kemet
KEMET, TRS-, TEMPERATURE SENSORS /
Need more? Email Us
Honeywell
THERMOSTAT MANUAL RESET MODUL QC /
Need more? Email Us
Cantherm
THERMOSTAT 95DEG C SPST-NC 2SIP
Need more? Email Us
Honeywell
COMMERCIAL THERMOSTAT /
Need more? Email Us
Cantherm
THERMOSTAT 65DEG C SPST-NC CYL /
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 65 DEG NC TO-220
Lowest to $1.1100

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7184 $61.0288
17+ $7.1536 $121.6112
25+ $6.9302 $173.2550
35+ $6.7065 $234.7275
45+ $6.4830 $291.7350
60+ $5.8123 $348.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess