EN
  • EN
  • DE
  • IT

DRC3R48A420

Part No DRC3R48A420
Manufacturer Sensata-Crydom
Catalog Solid State Relays
Description REV 480V 7.6A 230 VAC 2NO  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Contactors (Solid State)
Mfr Sensata-Crydom
Series Solicon DRC
Package Bulk
Mounting Type Chassis Mount, DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC
Load Current 7.6 A
Voltage - Input 208 ~ 265VAC
Voltage - Load 48 ~ 510V
Termination Style Screw Terminal
Package / Case Module
Base Product Number DRC3R48A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.49.0065
Other Names CC2170,2266-DRC3R48A420
Standard Package 10
Win Source Part Number 1130766-DRC3R48A420
Ultra Librarian 3D Model Ultra Librarian DRC3R48A420 CAD Model

Description

The DRC3R48A420 is a 3PST-NO (3 Form A) solid-state relay manufactured by Sensata-Crydom.

  • Type: 3PST-NO (3 Form A) solid-state relay
  • Manufacturer: Sensata-Crydom
  • Load Current: 7.6A
  • Voltage Load: 48~510V
  • Voltage Input: 208~265VAC
  • Output Type: AC
  • Application: contactors
  • Mounting: chassis or DIN rail
  • Package: module
  • Supply: bulk
  • Status: active
  • ECCN: EAR99

You May Also Be Interested in

Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 30MA 0-1000V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 3A 75-250V
Lowest to $72.2527
Sensata-Crydom
SSR RELAY SPST-NO 15A 1-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 0-100V
Need more? Email Us
IXYS
SSR RELAY SPST-NO 170MA 0-250V
Need more? Email Us
IXYS
SSR RELAY SPST-NC 130MA 0-400V
Lowest to $7.1413
Sensata-Crydom
SSR RELAY SPST-NO 100A 0-100V
Lowest to $80.6749

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess