EN
  • EN
  • DE

209-2-1-62-4-5M-10-A-V

Part No 209-2-1-62-4-5M-10-A-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 10 A
Number of Poles 2
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Voltage Rating (AC) 240 V
Win Source Part Number 999468-209-2-1-62-4-5M-10-A-V
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 209-2-1-62-4-5M-10-A-V CAD Model

Description

The Sensata Technologies/Airpax electronic component is a circuit protection accessory that has a voltage rating of 240 V (AC).

  • Voltage Rating: 240 V (AC)
  • Current Rating: 10 A
  • Poles: 2
  • RoHS: Non-Compliant
  • Popularity: Low
  • Supply and Demand: Shortage
  • Packaging: Bulk
  • Radiation Hardening: No
  • Win Source Part Number: 999468-209-2-1-62-4-5M-10-A-V

You May Also Be Interested in

Eaton Bussmann
OLI, 200 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
3 POLE INTEGRAL BASE AND COVER
Need more? Email Us
Eaton Bussmann
OLI, 60 A, NEMA 12/3R, 600 V, 3-
Need more? Email Us
Eaton Bussmann
OLI: 600A/3P,600VAC FUSIBLE(J),
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
HANDLE PIN FOR 14X52 HOLDERS
Need more? Email Us
Eaton Bussmann
SCREW CAP R1.25\
Need more? Email Us
Eaton Bussmann
25.5KV, CLEPT, PORC DISCT MTG,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess