EN
  • EN
  • DE

TC74VCX16245(SPL,F)

Part No TC74VCX16245(SPL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357935-TC74VCX16245(SPL,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX16245(SPL,F) CAD Model

Description

The TC74VCX16245(SPL,F) is a 16-Bit Bus Transceiver from Toshiba Semiconductor and Storage. It is designed for low-voltage operation with high-speed performance and low power consumption. This device is a bidirectional transceiver, meaning it can transmit data in either direction, making it suitable for a variety of data bus applications, including memory interfacing and data bus isolation. (SPL,F) likely designates specific packaging or testing configurations.

Applications

  • Data bus interfacing
  • Level translation
  • Memory interfacing
  • Bidirectional data transfer
  • Bus isolation

Features

  • Low-voltage operation: VCC = 1.2 V to 3.6 V
  • High-speed operation: tpd = 3.0 ns (typ.) at VCC = 3.3 V
  • Low power consumption: ICC = 4.0 μA (max) at VCC = 3.6 V
  • High noise immunity
  • Output drive capability: ±24 mA at VCC = 3.0 V
  • 16-bit bidirectional transceiver
  • 3-State Outputs
  • Direction control input
  • Package: TSSOP48

Benefits

  • Flexible data flow thanks to bidirectional transmission capability.
  • Low power consumption is ideal for battery-operated systems.
  • High-speed data transfer ensures efficient system performance.
  • Wide operating voltage offers versatility in various applications.
  • Bus isolation enhances overall system reliability.

The TC74VCX16245(SPL,F) is a 16-bit transceiver with 3-state outputs and a direction control input (DIR). The DIR input determines the direction of data flow through the device. The output enable (OE) input, when high, disables the outputs and places them in a high-impedance state, allowing for bus isolation. The device is packaged in a TSSOP48 (Thin Shrink Small Outline Package), which saves board space. It's well-suited for applications where bidirectional data transfer and low power consumption are critical.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess