EN
  • EN
  • DE

229-3-1REC4-63F-7-3-50-A

Part No 229-3-1REC4-63F-7-3-50-A
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Hydraulic Magnetic Circuit Breaker, 3 Pole, 209 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 50 A
Number of Poles 3
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Voltage Rating (AC) 600 V
Win Source Part Number 1039993-229-3-1REC4-63F-7-3-50-A
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 229-3-1REC4-63F-7-3-50-A CAD Model

Description

The 1039993-229-3-1REC4-63F-7-3-50-A by Sensata Technologies/Airpax is a circuit protection accessory with a current rating of 50A and a voltage rating of 600V AC. Sensata Technologies/Airpax 1039993-229-3-1REC4-63F-7-3-50-A

  • Accessory Type: Circuit Protection
  • Current Rating: 50A
  • Voltage Rating: 600V AC
  • Poles: Three
  • Package: Bulk
  • Popularity: Low
  • Supply and Demand: Shortage
  • RoHS: Non-Compliant
  • Radiation Hardening: No

You May Also Be Interested in

Eaton Bussmann
FUSEHOLDER REMOTE FUSE MONITOR
Need more? Email Us
Eaton Bussmann
5.5 MAX KV, CLEPT, GLASS
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us
Eaton Bussmann
15.5 MAX KV, CLE, PORCELA
Need more? Email Us
Eaton Bussmann
OLI SWITCH 30A/3P
Need more? Email Us
Eaton Bussmann
3 POLE INTEGRAL BASE AND COVER
Need more? Email Us
Eaton Bussmann
TERMINAL COVER 160A NH00
Need more? Email Us
Eaton Bussmann
OLI SWITCH 60A/3P
Need more? Email Us
Eaton Bussmann
OLI: 600A/3P,600VAC FUSIBLE(J),
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess