EN
  • EN
  • DE

67F110

Part No 67F110
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Regulators (Mechanical)
Description THERMOSTAT 110 DEG NO TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensata Technologies/Airpax
Standard Package 50
Category Sensors Transducers
Family Temperature Regulators (Mechanical)
Series 6700
Circuit SPST-NO
Switching Temperature 230°F (110°C)
Reset Temperature 176°F (80°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Style Through Hole
Package TO-220-2
Catalog 6700 Series
Win Source Part Number 051350-67F110
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 67F110 CAD Model

Description

67F110 - Versatile Electronic Component

The 67F110 is a high-quality electronic component designed for a wide range of applications. Known for its reliability and efficiency, the 67F110 is an ideal choice for engineers and hobbyists alike.

  • Applications:
    • Consumer electronics projects
    • DIY electronics kits
    • Automotive electronic systems
    • Robotics
  • Features and Benefits:
    • High durability
    • Reliable performance in diverse conditions
    • Compact design for space-saving applications
    • Easy to integrate with existing circuits
  • Additional Details:
    • Standard operating temperature range: -40°C to 85°C
    • RoHS compliant, ensuring environmental safety
    • Designed to meet industry standards for quality

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Close on Rise 2-Pin(2+Tab) TO-220 / THERMOSTAT 100 DEG NO TO-220
Lowest to $2.9105
Sensata Technologies/Airpax
THERMOSTAT 110 DEG NO TO-220
Lowest to $5.5729
Sensata Technologies/Airpax
THERMOSTAT 40 DEG NO TO-220
Lowest to $1.5786

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5729 $61.3019
26+ $4.5726 $118.8876
40+ $4.4306 $177.2240
54+ $4.2874 $231.5196
70+ $4.1441 $290.0870
94+ $3.7156 $349.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess