EN
  • EN
  • DE

67L060

Part No 67L060
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 60 DEG NC TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sensata Technologies/Airpax
Series 6700
Circuit SPST-NC
Switching Temperature 140°F (60°C)
Reset Temperature 105°F (40°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Style Through Hole
Package TO-220-2
Win Source Part Number 764525-67L060
Popularity Medium
Supply and Demand Status Limited
Family Name 67L060
Introduction Date December 15, 2005
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 67L060 CAD Model

Description

The Sensata Technologies/Airpax 764525-67L060 is a SPST-NC circuit thermal switch.

  • Mounting Style: Through-hole
  • Package: TO-220-2
  • Switching Temperature: 140°F (60°C)
  • Reset Temperature: 105°F (40°C)
  • Tolerance: ±9°F (±5°C)
  • Switching Cycle: 20K
  • Current Rating DC: 0.5A (48V)
  • ECCN: EAR99
  • Series: 6700
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Kemet
THERMOSTAT 65DEG C SPST-NC AXIAL
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL
Need more? Email Us
Kemet
THERMOSTAT 120DEG C SPST-NC AXL
Need more? Email Us
Honeywell
THERMOSTAT 160DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 113DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 110DEG C CYLINDER QC
Need more? Email Us
Honeywell
THERMOSTAT SPST-NC CYLINDER QC
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess