EN
  • EN
  • DE

AP117-33420-1

Part No AP117-33420-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breaker, Hydraulic Magnetic Circuit Protectors, 3 Pole, AP Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154566-AP117-33420-1
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP117-33420-1 CAD Model

Description

The AP117-33420-1 is a hydraulic-magnetic circuit breaker accessory manufactured by Sensata Technologies/Airpax. These accessories are designed to enhance the functionality and usability of circuit breakers, often providing mounting options, terminal configurations, and other features to tailor the circuit breaker to specific applications.

Applications

  • Panel Mounting: Used to securely mount circuit breakers to electrical panels, ensuring a stable and reliable installation.
  • Enclosure Integration: Employed in enclosures to provide a secure mounting solution for circuit breakers, protecting them from environmental factors.
  • Equipment Protection: Integrated into various types of equipment to provide overcurrent protection and prevent damage from electrical faults.
  • Power Distribution Units (PDUs): Utilized in PDUs to manage and protect the distribution of electrical power to multiple devices.
  • Control Panels: Used in industrial control panels to protect circuits and equipment from overloads and short circuits.

Features

  • Secure Mounting: Provides a secure and stable mounting solution for circuit breakers.
  • Durable Construction: Made from robust materials to withstand harsh environments and mechanical stress.
  • Easy Installation: Designed for easy and quick installation, reducing labor and downtime.
  • Compatibility: Compatible with a range of Airpax circuit breaker models, ensuring seamless integration.
  • Enhanced Functionality: Offers additional features such as terminal configurations and mounting options to suit specific application needs.

Benefits

  • Improved Safety: Ensures that circuit breakers are securely mounted, reducing the risk of electrical hazards.
  • Enhanced Reliability: Durable construction ensures long-term performance and reliability in demanding environments.
  • Simplified Installation: Easy installation saves time and reduces labor costs, improving overall efficiency.
  • Increased Flexibility: Compatibility with various circuit breaker models provides flexibility in system design and customization.
  • Optimized Performance: Enhances the performance of circuit breakers by providing the necessary mounting and terminal configurations.

Additional Details

The specific features and specifications of the AP117-33420-1 accessory, such as dimensions, material composition, and compatible circuit breaker models, can be found in the product datasheet. Proper installation and maintenance are essential to ensure the accessory functions correctly and provides the intended benefits. Refer to the manufacturer's documentation for detailed instructions and guidelines. These accessories are designed to meet industry standards and regulations, providing a safe and reliable solution for circuit breaker installation and protection.

You May Also Be Interested in

Eaton Bussmann
KNOB FOR HTB HOLDER 1/4\
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Altech corporation
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess