EN
  • EN
  • DE

AP17-27682-1

Part No AP17-27682-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers Cir Brkr, HydMag
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045840-AP17-27682-1
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP17-27682-1 CAD Model

Description

The AP17-27682-1 is a circuit breaker accessory from Sensata Technologies/Airpax. This accessory is typically a shunt trip or an auxiliary switch designed to be used with Airpax circuit breakers. It enables remote tripping or provides a signal indicating the breaker's status.

Applications:

  • Remote Tripping of Circuit Breakers: Used to remotely trip a circuit breaker in response to a specific event or condition.
  • Status Indication of Circuit Breakers: Provides a signal indicating whether the circuit breaker is open or closed.
  • Industrial Control Systems: Integrated into industrial control systems for safety and automation.
  • Power Distribution Panels: Used in power distribution panels to monitor and control circuit breaker status.
  • Emergency Shutdown Systems: Employed in emergency shutdown systems to quickly de-energize circuits.

Features:

  • Shunt Trip Option: Allows for remote tripping of the circuit breaker.
  • Auxiliary Switch Option: Provides a signal indicating the breaker's status.
  • Compatibility with Airpax Circuit Breakers: Designed to be used with Airpax circuit breakers.
  • Reliable Operation: Ensures reliable operation in demanding environments.

Benefits:

  • Remote Control: Enables remote control of circuit breakers.
  • Status Monitoring: Provides real-time status monitoring of circuit breakers.
  • Enhanced Safety: Improves safety by allowing for remote tripping in emergency situations.
  • Increased Automation: Facilitates automation of power distribution and control systems.

Technical Specifications:

Type: Shunt trip or auxiliary switch (check datasheet for specific type)Voltage Rating: Varies depending on the specific part numberCurrent Rating: Varies depending on the specific part numberCompatibility: Airpax circuit breakersOperating Temperature: -40°C to +85°C (typical)

The AP17-27682-1 is a valuable accessory for Airpax circuit breakers, enabling remote tripping or providing status indication. Its reliable operation and compatibility with Airpax breakers make it suitable for various industrial and commercial applications.

You May Also Be Interested in

Altech corporation
Need more? Email Us
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
Schurter Inc.
Need more? Email Us
Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us
Eaton Bussmann
FUSEHOLDER CAP
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.7581
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess