EN
  • EN
  • DE

IULNK1-32121-3

Part No IULNK1-32121-3
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR TOGGLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Series IUL
Breaker Type Magnetic (Hydraulic Delay)
Number of Poles 1
Actuator Type Toggle
Mounting Panel Mount
Win Source Part Number 761789-IULNK1-32121-3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian IULNK1-32121-3 CAD Model

Description

The IULNK1-32121-3 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. These circuit breakers are known for their reliability and precision, offering superior protection in various applications. Unlike thermal circuit breakers, hydraulic-magnetic circuit breakers are not affected by ambient temperature, providing consistent performance in diverse operating conditions.

Applications

  • Power distribution units (PDUs)
  • Telecommunications equipment
  • Industrial control systems
  • Uninterruptible power supplies (UPS)
  • Marine applications
  • Medical equipment

Features

  • Hydraulic-magnetic technology: Ensures stable trip characteristics regardless of ambient temperature.
  • Precise tripping: Offers accurate and repeatable circuit protection.
  • Various mounting options: Designed to fit different panel configurations.
  • High interrupting capacity: Capable of safely interrupting high fault currents.
  • Sealed construction: Provides protection against dust and moisture.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced reliability: Provides consistent and dependable circuit protection in demanding environments.
  • Reduced downtime: Minimizes disruptions due to nuisance tripping.
  • Extended equipment life: Protects sensitive electronic components from damage caused by overcurrent and short circuits.
  • Improved safety: Prevents electrical hazards and ensures compliance with safety regulations.
  • Cost savings: Reduces maintenance and replacement costs associated with damaged equipment.

Additional Details

The IULNK1-32121-3 circuit breaker is engineered for applications requiring precise and stable circuit protection. It features a compact design and robust construction, making it suitable for use in harsh industrial environments. Its hydraulic-magnetic technology ensures that the breaker's trip characteristics remain consistent, regardless of temperature fluctuations. This circuit breaker is available in various current ratings and voltage configurations to meet specific application requirements. Its high interrupting capacity and sealed construction provide enhanced protection against electrical faults and environmental contaminants.

You May Also Be Interested in

Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess