EN
  • EN
  • DE

SDW01F1C-D/E-CA

Part No SDW01F1C-D/E-CA
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COOL WHITE 5000K 180MA SMD / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Seoul Semiconductor Inc.
Series ZC6 Z-Power COB
Package Tray
Product Status Obsolete
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5000K
Configuration Square
Luminous Flux @ Current/Temperature 870lm (Typ)
Current - Test 180mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 37V
Lumens/Watt @ Current - Test 131 lm/W
Current - Max 320mA
CRI (Color Rendering Index) 70
Viewing Angle 120°
Dimension 13.50mm L x 13.50mm W
Height 2.30mm
Lens Type Flat
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 897-1194
Standard Package 30
Win Source Part Number 977422-SDW01F1C-D/E-CA
Ultra Librarian 3D Model Ultra Librarian SDW01F1C-D/E-CA CAD Model

Description

The Seoul Semiconductor Inc. Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips is a high-quality electronic component manufactured by Seoul Semiconductor Inc.

  • Win Source Part Number: 977422-SDW01F1C-D/E-CA
  • Type: Chip on Board (COB)
  • Configuration: Square
  • Viewing Angle: 120°
  • Voltage Forward (Vf) (Typ): 37V
  • Current: 320mA
  • Color: Cool White
  • CCT: 5000K
  • Luminous Flux: 870lm (Typ)
  • Lumens/Watt @ Current - Test: 131 lm/W
  • Status: Obsolete

You May Also Be Interested in

JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Enfis
LED ARRAY UNO PLUS 870NM NIR
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess