EN
  • EN
  • DE

SMJD-3622120B-XXN1 00E26F038ALL

Part No SMJD-3622120B-XXN1 00E26F038ALL
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD HE WARM WHT RECT 3500K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED Module
Color White, Warm
CCT (K) 3500K 3-Step MacAdam Ellipse
Configuration Rectangle
Luminous Flux @ Current/Temperature 4260lm (Typ)
Current - Test 650mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 33.6V
Lumens/Watt @ Current - Test 195 lm/W
Current - Max 1.3A
CRI (Color Rendering Index) 80
Size / Dimension 1120.00mm L x 20.00mm W
Height 5.50mm
Lens Type Flat
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572630-SMJD-3622120B-XXN1 00E26F038ALL
Ultra Librarian 3D Model Ultra Librarian SMJD-3622120B-XXN1 00E26F038ALL CAD Model

Description

N

You May Also Be Interested in

Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
Citizen
LED COB COOL WHT RECT 5000K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 6500K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
Bridgelux
LED COB VESTA WHT SQ 2700K/5000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 WARM WHT SQU 3000K
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess